The G3VM-352J is a MOS FET relay with a 2a (DPST-NO) contact form, rated for 350 V AC/DC load voltage and 110 mA continuous load current. It is packaged in an SOP-8 surface-mount format with gull-wing terminals, measuring 9.4 mm × 6 mm footprint. The relay has an ON resistance of 25 Ω at 5 mA LED drive current and 350 V load, a turn-ON time of 1.5 ms, and a turn-OFF time of 1 ms. It provides 1500 Vrms isolation between input and output and operates from -40 °C to +85 °C. The device is UL recognized and certified to EN/IEC 60950-1 for safety. Weight is 0.2 g.
SSR, MOSFET, 350V, 110mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:110mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; No. of Pins:8 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 71P8055 |
| Product Name | Ssr, Mosfet, 350V, 110Ma; Contact Form Omron Electronic Components |
| Application Type | Latching |