The G3VH-331E is a high-load-voltage SiC MOSFET relay with a 3,300 V output rating and a continuous load current of 300 mA, housed in a DIP 6-pin surface-mount package measuring 8.8 mm × 6.4 mm × 3.4 mm. It features an on-resistance of up to 10.5 Ω, a dielectric strength of 5,000 Vrms between input and output, and operates reliably between -40°C and +85°C. The device supports a maximum pulse ON current of 900 mA, has a turn-on time of up to 2 ms, and a turn-off time of up to 0.2 ms. It is designed for applications such as battery management systems and semiconductor test equipment. The (TR) suffix indicates tape packaging, but does not alter the part's electrical or physical characteristics.
3300V 300 MA SIC MOSFET
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 39-G3VH-331E(TR)TR-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |