Aratas America LLC Mosfet Relay, Spst-No, 0.45A, 20V, Smd; Contact Form Omron Electronic Components G3VM21UR1TR05

Description
MOSFET RELAY, SPST-NO, 0.45A, 20V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC; Load Voltage Max:20V; Load Current:450mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST-NO, 0.45A, 20V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC; Load Voltage Max:20V; Load Current:450mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 0.45A, 20V, Smd; Contact Form Omron Electronic Components - 80Y5780 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.45A, 20V, Smd; Contact Form Omron Electronic Components
80Y5780
Mosfet Relay, Spst-No, 0.45A, 20V, Smd; Contact Form Omron Electronic Components 80Y5780
MOSFET RELAY, SPST-NO, 0.45A, 20V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC; Load Voltage Max:20V; Load Current:450mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.45A, 20V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC; Load Voltage Max:20V; Load Current:450mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 80Y5780
Product Name Mosfet Relay, Spst-No, 0.45A, 20V, Smd; Contact Form Omron Electronic Components
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198833 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details