Aratas America LLC G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type G3VM-201WR

Description
New Non-Leaded, High-Current P-SON Package Load voltages 30 V/60 V/100 V/200 V. 30 V relay: Continuous load current of 4.5 A max. 60 V relay: Continuous load current of 3 A max. 100 V relay: Continuous load current of 2 A max. 200 V relay: Continuous load current of 0.35 A max. High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet
Description
New Non-Leaded, High-Current P-SON Package Load voltages 30 V/60 V/100 V/200 V. 30 V relay: Continuous load current of 4.5 A max. 60 V relay: Continuous load current of 3 A max. 100 V relay: Continuous load current of 2 A max. 200 V relay: Continuous load current of 0.35 A max. High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type - G3VM-201WR - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type
G3VM-201WR
G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type G3VM-201WR
New Non-Leaded, High-Current P-SON Package Load voltages 30 V/60 V/100 V/200 V. 30 V relay: Continuous load current of 4.5 A max. 60 V relay: Continuous load current of 3 A max. 100 V relay: Continuous load current of 2 A max. 200 V relay: Continuous load current of 0.35 A max. High Ambient operating temperature: -40°C to +110°C

New Non-Leaded, High-Current
P-SON Package

  • Load voltages 30 V/60 V/100 V/200 V.
  • 30 V relay: Continuous load current of 4.5 A max.
  • 60 V relay: Continuous load current of 3 A max.
  • 100 V relay: Continuous load current of 2 A max.
  • 200 V relay: Continuous load current of 0.35 A max.
  • High Ambient operating temperature: -40°C to +110°C
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Solid State Relays
Product Number G3VM-201WR
Product Name G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-41LR5(TR05) - 1040625-G3VM-41LR5(TR05) - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers