Aratas America LLC G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type G3VM-61ER2(TR05)

Description
MOSFET Relays in DIP 6-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V 20-V Relay: Continuous load current of 4 A (8 A) max. * 30-V Relay: Continuous load current of 5 A (10 A) max. * 40-V Relay: Continuous load current of 3.5 A (7 A) max. * 60-V Relay: Continuous load current of 4 A (8 A) max. * 100-V Relay: Continuous load current of 3.5 A (7 A) max. * * Values in parentheses are for connection C.
Request a Quote Datasheet
Description
MOSFET Relays in DIP 6-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V 20-V Relay: Continuous load current of 4 A (8 A) max. * 30-V Relay: Continuous load current of 5 A (10 A) max. * 40-V Relay: Continuous load current of 3.5 A (7 A) max. * 60-V Relay: Continuous load current of 4 A (8 A) max. * 100-V Relay: Continuous load current of 3.5 A (7 A) max. * * Values in parentheses are for connection C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type - G3VM-61ER2(TR05) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type
G3VM-61ER2(TR05)
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type G3VM-61ER2(TR05)
MOSFET Relays in DIP 6-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V 20-V Relay: Continuous load current of 4 A (8 A) max. * 30-V Relay: Continuous load current of 5 A (10 A) max. * 40-V Relay: Continuous load current of 3.5 A (7 A) max. * 60-V Relay: Continuous load current of 4 A (8 A) max. * 100-V Relay: Continuous load current of 3.5 A (7 A) max. * * Values in parentheses are for connection C.

MOSFET Relays in DIP 6-pin
packages that achieve the low ON
resistance and high switching capacity
of a mechanical relay

  • Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V
  • 20-V Relay: Continuous load current of 4 A (8 A) max. *
  • 30-V Relay: Continuous load current of 5 A (10 A) max. *
  • 40-V Relay: Continuous load current of 3.5 A (7 A) max. *
  • 60-V Relay: Continuous load current of 4 A (8 A) max. *
  • 100-V Relay: Continuous load current of 3.5 A (7 A) max. *

* Values in parentheses are for connection C.

Supplier's Site Datasheet
Solid State Relays - 39-G3VM-61ER2(TR05)TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-61ER2(TR05)TR-ND
Solid State Relays 39-G3VM-61ER2(TR05)TR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-61ER2(TR05)CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-61ER2(TR05)CT-ND
Solid State Relays 39-G3VM-61ER2(TR05)CT-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-61ER2(TR05)DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-61ER2(TR05)DKR-ND
Solid State Relays 39-G3VM-61ER2(TR05)DKR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
G3VM-61ER2(TR05)
Relays - Solid State Relays G3VM-61ER2(TR05)
SSR RELAY SPST-NO 4A 0-60V

SSR RELAY SPST-NO 4A 0-60V

Supplier's Site
Solid State Relays - PCB Mount - G3VM-61ER2(TR05) - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-61ER2(TR05)
Solid State Relays - PCB Mount G3VM-61ER2(TR05)
Solid State Relays - PCB Mount DA Signal Relay, MOSFET Relay, Higher power, 4.0-A switching with a 60-V load voltage, DIP6 package. Low 35 mO ON Resistance.

Solid State Relays - PCB Mount DA Signal Relay, MOSFET Relay, Higher power, 4.0-A switching with a 60-V load voltage, DIP6 package. Low 35 mO ON Resistance.

Buy Now Datasheet
Mosfet Relay, Spst-No, 8A, 60V, Smd Rohs Compliant Omron - 71AH4489 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 8A, 60V, Smd Rohs Compliant Omron
71AH4489
Mosfet Relay, Spst-No, 8A, 60V, Smd Rohs Compliant Omron 71AH4489
MOSFET RELAY, SPST-NO, 8A, 60V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 8A, 60V, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-61ER2(TR05) 39-G3VM-61ER2(TR05)TR-ND G3VM-61ER2(TR05) G3VM-61ER2(TR05) 71AH4489
Product Name G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 8A, 60V, Smd Rohs Compliant Omron
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 185 F (-40 to 85 C) -40 to 230 F (-40 to 110 C)
Mounting PCBoard Surface Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z6437DKR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7258 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormB; SPST-NC (1 Form B)
View Details