Aratas America LLC Mosfet Relay, Spst-No, 1A, 40V, Smd; Contact Form Omron Electronic Components G3VM-41GR8 TR

Description
MOSFET RELAY, SPST-NO, 1A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Voltage Max:40V; Load Current:1A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:0.13ohm RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST-NO, 1A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Voltage Max:40V; Load Current:1A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:0.13ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 1A, 40V, Smd; Contact Form Omron Electronic Components - 08P4612 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1A, 40V, Smd; Contact Form Omron Electronic Components
08P4612
Mosfet Relay, Spst-No, 1A, 40V, Smd; Contact Form Omron Electronic Components 08P4612
MOSFET RELAY, SPST-NO, 1A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Voltage Max:40V; Load Current:1A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:0.13ohm RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 1A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Voltage Max:40V; Load Current:1A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:0.13ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 08P4612
Product Name Mosfet Relay, Spst-No, 1A, 40V, Smd; Contact Form Omron Electronic Components
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1617029-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details