The G3VM-61GR2 is a SOP4-pin MOS FET relay designed for surface mounting, featuring a 60 V load voltage rating and a continuous load current of 1.7 A (DC or AC peak), with an ON resistance of up to 0.13 Ω at 25°C. It supports a dielectric strength of 1500 Vrms between input and output for 1 minute, operates within an ambient temperature range of -40°C to +85°C, and has a soldering temperature tolerance of 260°C for 10 seconds. The device is offered in tape packaging as G3VM-61GR2(TR).
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 39-G3VM-61GR2(TR)-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |