Aratas America LLC G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-61DY1(TR05)

Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet
Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type - G3VM-61DY1(TR05) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type
G3VM-61DY1(TR05)
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-61DY1(TR05)
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup

Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O

  • Load voltage 40V/60V/200V/350V/400V/600V
  • High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Supplier's Site Datasheet
Solid State Relays - G3VM61DY1TR05-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
G3VM61DY1TR05-ND
Solid State Relays G3VM61DY1TR05-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, Spst-No, 60V, 0.5A; Contact Form Omron Electronic Components - 46Y0648 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 60V, 0.5A; Contact Form Omron Electronic Components
46Y0648
Mosfet Relay, Spst-No, 60V, 0.5A; Contact Form Omron Electronic Components 46Y0648
MOSFET RELAY, SPST-NO, 60V, 0.5A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 60V, 0.5A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-61DY1(TR05) G3VM61DY1TR05-ND 46Y0648
Product Name G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type Solid State Relays Mosfet Relay, Spst-No, 60V, 0.5A; Contact Form Omron Electronic Components
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-351H(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - Z8605-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type - G3VM-61BR2 - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
4 suppliers