Aratas America LLC G3VM-61UR□/81UR□/101UR MOS FET Relays VSON, Small and High-load-voltage Type G3VM-101UR

Description
VSON Package with High Load voltage Load voltage: 60 V, 80 V, or 100 V G3VM-61UR1: Low C × R = 7 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 10 Ω High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet
Description
VSON Package with High Load voltage Load voltage: 60 V, 80 V, or 100 V G3VM-61UR1: Low C × R = 7 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 10 Ω High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-61UR□/81UR□/101UR MOS FET Relays VSON, Small and High-load-voltage Type - G3VM-101UR - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-61UR□/81UR□/101UR MOS FET Relays VSON, Small and High-load-voltage Type
G3VM-101UR
G3VM-61UR□/81UR□/101UR MOS FET Relays VSON, Small and High-load-voltage Type G3VM-101UR
VSON Package with High Load voltage Load voltage: 60 V, 80 V, or 100 V G3VM-61UR1: Low C × R = 7 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 10 Ω High Ambient operating temperature: -40°C to +110°C

VSON Package with High Load voltage

  • Load voltage: 60 V, 80 V, or 100 V
  • G3VM-61UR1: Low C × R = 7 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 10 Ω
  • High Ambient operating temperature: -40°C to +110°C
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Solid State Relays
Product Number G3VM-101UR
Product Name G3VM-61UR□/81UR□/101UR MOS FET Relays VSON, Small and High-load-voltage Type
Operating Temp -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type - G3VM-101CR - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
5 suppliers
Solid State Relays - G3VM-101LR(TR05) - 774872-G3VM-101LR(TR05) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers
Solid State Relays - G3VM-61LR(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers