The G3VM-402F is a DIP 8-pin surface-mount MOS FET relay with a DPST-NO contact form, rated for a load voltage of 400 V AC/DC and a continuous load current of 100 mA. It features low ON-resistance of 25 Ω max, low output capacitance of 40 pF, and an input forward voltage of 1.15 V typical. The relay has a dielectric strength of 2,500 Vrms for 1 minute between input and output, operates from -40 °C to 85 °C, and is certified by UL (File No. E80555). The package dimensions are 9.66 mm × 6.4 mm with a weight of 0.54 g.
SSR, MOSFET, 400V, 100mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Forward Voltage:1.15VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 45J4053 |
| Product Name | Ssr, Mosfet, 400V, 100Ma; Contact Form Omron Electronic Components |
| Application Type | Latching |