Aratas America LLC Solid State Relays G3VM-61DR

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z3522-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3522-ND
Solid State Relays Z3522-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-61DR - 1040645-G3VM-61DR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-61DR
1040645-G3VM-61DR
Solid State Relays - G3VM-61DR 1040645-G3VM-61DR
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1040645-G3VM-61DR Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.33VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 2A Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 200 mOhm Case / Package: 4-SMT Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040645-G3VM-61DR
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.33VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 2A
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 200 mOhm
Case / Package: 4-SMT
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 25mA 1.48V 2A Relay
183-G3VM-61DR
SMD 25mA 1.48V 2A Relay 183-G3VM-61DR
Solid State Relay 25mA 1.48V DC-IN 2A 48V AC/DC-OUT 4-Pin DIP SMD Stick Product overview: G3VM-61DR from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.48V, 2A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.48V, 2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-61DR can be used for catalog matching and distributor lookup.

Solid State Relay 25mA 1.48V DC-IN 2A 48V AC/DC-OUT 4-Pin DIP SMD Stick Product overview: G3VM-61DR from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.48V, 2A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.48V, 2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-61DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Solid State Relays - G3VM-61DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-61DR
Relays - Solid State Relays G3VM-61DR
SSR RELAY SPST-NO 2A 0-60V

SSR RELAY SPST-NO 2A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-61DR
Solid State Relays - PCB Mount G3VM-61DR
Solid State Relays - PCB Mount 60V SPST-NO DIP4 SMT 2000mA 80ohm 250pF

Solid State Relays - PCB Mount 60V SPST-NO DIP4 SMT 2000mA 80ohm 250pF

Buy Now Datasheet
Mosfet Relay, Spst-No, 2A, 60V, Smd Rohs Compliant Omron - 82AH7324 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 2A, 60V, Smd Rohs Compliant Omron
82AH7324
Mosfet Relay, Spst-No, 2A, 60V, Smd Rohs Compliant Omron 82AH7324
MOSFET RELAY, SPST-NO, 2A, 60V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 2A, 60V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z3522-ND 1040645-G3VM-61DR 183-G3VM-61DR G3VM-61DR G3VM-61DR 82AH7324
Product Name Solid State Relays Solid State Relays - G3VM-61DR SMD 25mA 1.48V 2A Relay Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 2A, 60V, Smd Rohs Compliant Omron
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-21DR - 774875-G3VM-21DR - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.33 volts
View Details
5 suppliers
Solid-state relay module - 788-710 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198883 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details