Aratas America LLC G3VM-41GR8/61GR□/61VR MOS FET Relays SOP 4-pin, High-current and Low-ON-resistance Type G3VM-61GR2

Description
MOS FET Relays in SOP4-pin that featuring the low ON resistance and high switching capacity as a mechanical relay. Load voltage: 40 V or 60 V 40-V Relay: Continuous load current of 1 A max. 60-V Relay: Continuous load current of 1.7 A max. This product family is not being discontinued; however, there is a possibility that some parts will not be available. We recommend refraining from using those part numbers in any new designs. For alternative products, please view here. G3VM-41GR8: Last order Date: Mar,2027. Recommended replacement: G3VM-61VR G3VM-41GR8(TR): Last order Date: Mar,2027. Recommended replacement: G3VM-61VR(TR)
Request a Quote Datasheet
Description
MOS FET Relays in SOP4-pin that featuring the low ON resistance and high switching capacity as a mechanical relay. Load voltage: 40 V or 60 V 40-V Relay: Continuous load current of 1 A max. 60-V Relay: Continuous load current of 1.7 A max. This product family is not being discontinued; however, there is a possibility that some parts will not be available. We recommend refraining from using those part numbers in any new designs. For alternative products, please view here. G3VM-41GR8: Last order Date: Mar,2027. Recommended replacement: G3VM-61VR G3VM-41GR8(TR): Last order Date: Mar,2027. Recommended replacement: G3VM-61VR(TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-41GR8/61GR□/61VR MOS FET Relays SOP 4-pin, High-current and Low-ON-resistance Type - G3VM-61GR2 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-41GR8/61GR□/61VR MOS FET Relays SOP 4-pin, High-current and Low-ON-resistance Type
G3VM-61GR2
G3VM-41GR8/61GR□/61VR MOS FET Relays SOP 4-pin, High-current and Low-ON-resistance Type G3VM-61GR2
MOS FET Relays in SOP4-pin that featuring the low ON resistance and high switching capacity as a mechanical relay. Load voltage: 40 V or 60 V 40-V Relay: Continuous load current of 1 A max. 60-V Relay: Continuous load current of 1.7 A max. This product family is not being discontinued; however, there is a possibility that some parts will not be available. We recommend refraining from using those part numbers in any new designs. For alternative products, please view here. G3VM-41GR8: Last order Date: Mar,2027. Recommended replacement: G3VM-61VR G3VM-41GR8(TR): Last order Date: Mar,2027. Recommended replacement: G3VM-61VR(TR)

MOS FET Relays in SOP4-pin that
featuring the low ON resistance and
high switching capacity
as a mechanical relay.

  • Load voltage: 40 V or 60 V
  • 40-V Relay: Continuous load current of 1 A max.
  • 60-V Relay: Continuous load current of 1.7 A max.

This product family is not being discontinued; however, there is a possibility that some parts will not be available. We recommend refraining from using those part numbers in any new designs. For alternative products, please view here.


G3VM-41GR8: Last order Date: Mar,2027. Recommended replacement: G3VM-61VR
G3VM-41GR8(TR): Last order Date: Mar,2027. Recommended replacement: G3VM-61VR(TR)

Supplier's Site Datasheet
MOS-FET RELAY SIGNAL RELAYS - G3VM-61GR2 - Heilind Electronics, Inc.
Wilmington, MA, United States
MOS-FET RELAY SIGNAL RELAYS
G3VM-61GR2
MOS-FET RELAY SIGNAL RELAYS G3VM-61GR2
MOS-FET RELAY SIGNAL RELAYS

MOS-FET RELAY SIGNAL RELAYS

Buy Now
Solid State Relays - Z8611-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z8611-ND
Solid State Relays Z8611-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - G3VM-61GR2 - 849581-G3VM-61GR2 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-61GR2
849581-G3VM-61GR2
Solid State Relays - G3VM-61GR2 849581-G3VM-61GR2
Manufacturer: Omron Win Source Part Number: 849581-G3VM-61GR2 Series: G3VM Features: Solid State Package: Tube Family Name: G3VM Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.41.0030 Other Part Number: G3VM-61GR2-ND, Z8611, G3VM61GR2

Manufacturer: Omron
Win Source Part Number: 849581-G3VM-61GR2
Series: G3VM
Features: Solid State
Package: Tube
Family Name: G3VM
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.41.0030
Other Part Number: G3VM-61GR2-ND, Z8611, G3VM61GR2

Buy Now Datasheet
Relays - Solid State Relays - G3VM-61GR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-61GR2
Relays - Solid State Relays G3VM-61GR2
SSR RELAY SPST-NO 1.7A 0-60V

SSR RELAY SPST-NO 1.7A 0-60V

Supplier's Site
Mosfet Relay, Spst-No, 60V, 1.7A; Contact Form Omron Electronic Components - 76Y2592 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 60V, 1.7A; Contact Form Omron Electronic Components
76Y2592
Mosfet Relay, Spst-No, 60V, 1.7A; Contact Form Omron Electronic Components 76Y2592
MOSFET RELAY, SPST-NO, 60V, 1.7A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.7A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 60V, 1.7A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.7A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 60V, 1.7A Rohs Compliant Omron - 82AH7327 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 60V, 1.7A Rohs Compliant Omron
82AH7327
Mosfet Relay, Spst-No, 60V, 1.7A Rohs Compliant Omron 82AH7327
MOSFET RELAY, SPST-NO, 60V, 1.7A ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 60V, 1.7A ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-61GR2
Solid State Relays - PCB Mount G3VM-61GR2
Solid State Relays - PCB Mount 60V,1.7A, 80mOhm ONr 1 Form A, SOP4/SMT

Solid State Relays - PCB Mount 60V,1.7A, 80mOhm ONr 1 Form A, SOP4/SMT

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-61GR2 G3VM-61GR2 Z8611-ND 849581-G3VM-61GR2 G3VM-61GR2 76Y2592 82AH7327 G3VM-61GR2
Product Name G3VM-41GR8/61GR□/61VR MOS FET Relays SOP 4-pin, High-current and Low-ON-resistance Type MOS-FET RELAY SIGNAL RELAYS Solid State Relays Solid State Relays - G3VM-61GR2 Relays - Solid State Relays Mosfet Relay, Spst-No, 60V, 1.7A; Contact Form Omron Electronic Components Mosfet Relay, Spst-No, 60V, 1.7A Rohs Compliant Omron Solid State Relays - PCB Mount
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS RoHS RoHS
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z2713-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid State Relays - G3VM-4NF(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers