Aratas America LLC G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-601DY1(TR05)

Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet
Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type - G3VM-601DY1(TR05) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type
G3VM-601DY1(TR05)
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-601DY1(TR05)
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup

Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O

  • Load voltage 40V/60V/200V/350V/400V/600V
  • High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Supplier's Site Datasheet
Solid State Relays - G3VM-601DY1(TR05)-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
G3VM-601DY1(TR05)-ND
Solid State Relays G3VM-601DY1(TR05)-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-601DY1(TR05) - 774912-G3VM-601DY1(TR05) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-601DY1(TR05)
774912-G3VM-601DY1(TR05)
Solid State Relays - G3VM-601DY1(TR05) 774912-G3VM-601DY1(TR05)
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774912-G3VM-601DY1(T R05) Series: * Family Name: G3VM-601D Categories: Relays Alternative Parts (Cross-Reference): G3VM-601DY1; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774912-G3VM-601DY1(TR05)
Series: *
Family Name: G3VM-601D
Categories: Relays
Alternative Parts (Cross-Reference): G3VM-601DY1;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-601DY1(TR05)
Solid State Relays - PCB Mount G3VM-601DY1(TR05)
Solid State Relays - PCB Mount MOS-FET RELAY

Solid State Relays - PCB Mount MOS-FET RELAY

Buy Now Datasheet
Relays - Solid State Relays G3VM-601DY1(TR05)
SSR RELAY SPST-NO 90MA 0-600V

SSR RELAY SPST-NO 90MA 0-600V

Supplier's Site
Mosfet Relay, Spst-No, 600V, 0.09A; Contact Form Omron Electronic Components - 76Y2589 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 600V, 0.09A; Contact Form Omron Electronic Components
76Y2589
Mosfet Relay, Spst-No, 600V, 0.09A; Contact Form Omron Electronic Components 76Y2589
MOSFET RELAY, SPST-NO, 600V, 0.09A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:90mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 600V, 0.09A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:90mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-601DY1(TR05) G3VM-601DY1(TR05)-ND 774912-G3VM-601DY1(TR05) G3VM-601DY1(TR05) G3VM-601DY1(TR05) 76Y2589
Product Name G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type Solid State Relays Solid State Relays - G3VM-601DY1(TR05) Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-No, 600V, 0.09A; Contact Form Omron Electronic Components
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Mounting PCBoard PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-61HR(TR) - 1040655-G3VM-61HR(TR) - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.33 volts
View Details
5 suppliers
Solid State Relays - G3VM-41HR(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage - G3VM-61PR - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers