The G3VH-331E is a SiC MOSFET relay with a 3,300 V load voltage rating and a continuous load current of 300 mA, designed for high-voltage switching in applications such as battery management systems and semiconductor test equipment. It features a DIP 6-pin surface-mounting terminal package with dimensions of 8.8 mm × 6.4 mm × 3.4 mm. The relay has a typical on-resistance of 2.0 Ω at 10 mA input current, a turn-on time of up to 2 ms, and a turn-off time of up to 0.2 ms. It meets UL and C-UL recognized standards with file number E80555, operates from -40 °C to +85 °C, and provides 5,000 Vrms isolation between input and output. The device is rated for 150 °C junction temperature and 600 mW total power consumption.
3300 V 300 MA SIC MOSFET
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 39-G3VH-331E-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |