Aratas America LLC G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) G3VM-51UR(TR05)

Description
A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with Low Output Capacitance and Low ON Resistance Load voltage: 40 V or 50 V G3VM-41UR12: Low C × R = 4.5 pF·Ω, COFF (standard) = 0.3 pF, RON (standard) = 15 Ω G3VM-41UR10: Low C × R = 5.4 pF·Ω, COFF (standard) = 0.45 pF, RON (standard) = 12 Ω G3VM-41UR11: Low C × R = 4.9 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 7 Ω G3VM-41UR4: Low C × R = 10 pF·Ω, COFF (standard) = 5 pF, RON (standard) = 2Ω G3VM-51UR: Low C × R = 12 pF·Ω, COFF (standard) = 12 pF, RON (standard) = 1 Ω High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet
Description
A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with Low Output Capacitance and Low ON Resistance Load voltage: 40 V or 50 V G3VM-41UR12: Low C × R = 4.5 pF·Ω, COFF (standard) = 0.3 pF, RON (standard) = 15 Ω G3VM-41UR10: Low C × R = 5.4 pF·Ω, COFF (standard) = 0.45 pF, RON (standard) = 12 Ω G3VM-41UR11: Low C × R = 4.9 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 7 Ω G3VM-41UR4: Low C × R = 10 pF·Ω, COFF (standard) = 5 pF, RON (standard) = 2Ω G3VM-51UR: Low C × R = 12 pF·Ω, COFF (standard) = 12 pF, RON (standard) = 1 Ω High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) - G3VM-51UR(TR05) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R)
G3VM-51UR(TR05)
G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) G3VM-51UR(TR05)
A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with Low Output Capacitance and Low ON Resistance Load voltage: 40 V or 50 V G3VM-41UR12: Low C × R = 4.5 pF·Ω, COFF (standard) = 0.3 pF, RON (standard) = 15 Ω G3VM-41UR10: Low C × R = 5.4 pF·Ω, COFF (standard) = 0.45 pF, RON (standard) = 12 Ω G3VM-41UR11: Low C × R = 4.9 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 7 Ω G3VM-41UR4: Low C × R = 10 pF·Ω, COFF (standard) = 5 pF, RON (standard) = 2Ω G3VM-51UR: Low C × R = 12 pF·Ω, COFF (standard) = 12 pF, RON (standard) = 1 Ω High Ambient operating temperature: -40°C to +110°C

A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with
Low Output Capacitance and
Low ON Resistance

  • Load voltage: 40 V or 50 V
  • G3VM-41UR12: Low C × R = 4.5 pF·Ω, COFF (standard) = 0.3 pF, RON (standard) = 15 Ω
  • G3VM-41UR10: Low C × R = 5.4 pF·Ω, COFF (standard) = 0.45 pF, RON (standard) = 12 Ω
  • G3VM-41UR11: Low C × R = 4.9 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 7 Ω
  • G3VM-41UR4: Low C × R = 10 pF·Ω, COFF (standard) = 5 pF, RON (standard) = 2Ω
  • G3VM-51UR: Low C × R = 12 pF·Ω, COFF (standard) = 12 pF, RON (standard) = 1 Ω
  • High Ambient operating temperature: -40°C to +110°C
Supplier's Site Datasheet
Solid State Relays - 39-G3VM-51UR(TR05)DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-51UR(TR05)DKR-ND
Solid State Relays 39-G3VM-51UR(TR05)DKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-51UR(TR05)CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-51UR(TR05)CT-ND
Solid State Relays 39-G3VM-51UR(TR05)CT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-51UR(TR05)TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-51UR(TR05)TR-ND
Solid State Relays 39-G3VM-51UR(TR05)TR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

Buy Now Datasheet
Solid State Relays - G3VM-51UR(TR05) - 872516-G3VM-51UR(TR05) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-51UR(TR05)
872516-G3VM-51UR(TR05)
Solid State Relays - G3VM-51UR(TR05) 872516-G3VM-51UR(TR05)
Manufacturer: Omron Win Source Part Number: 872516-G3VM-51UR(TR0 5) Series: G3VM Features: Solid State SPST-NO (1 Form A) 4-SMD (0.096", 2.45mm) Package: Reel - TR Package: 4-SMD (0.096", 2.45mm) Mounting: Surface Mount Family Name: G3VM Categories: Relays Case / Package: 4-VSON ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.41.0030 Other Part Number: Z4385TR, Z4385CT, G3VM51URTR05, Z4385DKR

Manufacturer: Omron
Win Source Part Number: 872516-G3VM-51UR(TR05)
Series: G3VM
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.096", 2.45mm)
Package: Reel - TR
Package: 4-SMD (0.096", 2.45mm)
Mounting: Surface Mount
Family Name: G3VM
Categories: Relays
Case / Package: 4-VSON
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.41.0030
Other Part Number: Z4385TR, Z4385CT, G3VM51URTR05, Z4385DKR

Buy Now Datasheet
Solid State Relays - PCB Mount - G3VM-51UR(TR05) - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-51UR(TR05)
Solid State Relays - PCB Mount G3VM-51UR(TR05)
Solid State Relays - PCB Mount MOSFET VSON

Solid State Relays - PCB Mount MOSFET VSON

Buy Now Datasheet
Relays - Solid State Relays G3VM-51UR(TR05)
SSR RELAY SPST-NO 300MA 0-50V

SSR RELAY SPST-NO 300MA 0-50V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-51UR(TR05) 39-G3VM-51UR(TR05)DKR-ND 872516-G3VM-51UR(TR05) G3VM-51UR(TR05) G3VM-51UR(TR05)
Product Name G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) Solid State Relays Solid State Relays - G3VM-51UR(TR05) Solid State Relays - PCB Mount Relays - Solid State Relays
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401G1 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid State Relays - Z2098-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Solid State Relays - Z914-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers