Aratas America LLC Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components G3VM353E

Description
SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Forward Voltage:1.15VRoHS Compliant: Yes
Datasheet
Description
SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Forward Voltage:1.15VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7259 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components
53H7259
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components 53H7259
SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Forward Voltage:1.15VRoHS Compliant: Yes

SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Forward Voltage:1.15VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 53H7259
Product Name Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.B1 - Hockey puck Solid State Relay - 77B182308250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Signal Relays - 1-1462001-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers