Aratas America LLC G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) G3VM-51PR

Description
USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V
Request a Quote Datasheet
Description
USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) - G3VM-51PR - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R)
G3VM-51PR
G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) G3VM-51PR
USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V

USOP Package with Low Output
Capacitance and ON Resistance

  • Load voltage 40V/50V
Supplier's Site Datasheet
Solid State Relays - G3VM-51PR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
G3VM-51PR-ND
Solid State Relays G3VM-51PR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-51PR
Solid State Relays - PCB Mount G3VM-51PR
Solid State Relays - PCB Mount MOSFET SS Relay 50V USOP4

Solid State Relays - PCB Mount MOSFET SS Relay 50V USOP4

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
G3VM-51PR
Relays - Solid State Relays G3VM-51PR
SSR RELAY SPST-NO 300MA 0-50V

SSR RELAY SPST-NO 300MA 0-50V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-51PR G3VM-51PR-ND G3VM-51PR G3VM-51PR
Product Name G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Mounting PCBoard Surface Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type - G3VM-101FR - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
5 suppliers
Solid State Relays - G3VM-61AR - 774915-G3VM-61AR - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.33 volts
View Details
5 suppliers
Solid State Relays - G3VM-353G1 - 1040571-G3VM-353G1 - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
4 suppliers