Aratas America LLC Solid State Relays G3VM-353E

Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z1047-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z1047-ND
Solid State Relays Z1047-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-353E - 1176464-G3VM-353E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-353E
1176464-G3VM-353E
Solid State Relays - G3VM-353E 1176464-G3VM-353E
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176464-G3VM-353E Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NC (1 Form B) Load Current: 150mA Categories: Relays Supplier Device Package: 6-SMD Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 6-SMD On-State Resistance (Maximum): 25 Ohms Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176464-G3VM-353E
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Load Current: 150mA
Categories: Relays
Supplier Device Package: 6-SMD
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 25 Ohms
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-353E
Solid State Relays - PCB Mount G3VM-353E
Solid State Relays - PCB Mount 350V, SPST-NC, SMD6 SMT 150mA 15ohm 85pF

Solid State Relays - PCB Mount 350V, SPST-NC, SMD6 SMT 150mA 15ohm 85pF

Buy Now Datasheet
Relays - Solid State Relays - G3VM-353E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-353E
Relays - Solid State Relays G3VM-353E
SSR RELAY SPST-NC 150MA 0-350V

SSR RELAY SPST-NC 150MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z1047-ND 1176464-G3VM-353E G3VM-353E G3VM-353E
Product Name Solid State Relays Solid State Relays - G3VM-353E Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, 2A, 5Vdc; Contact Configuration Finder - 35M1273 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; PCB
Approvals RoHS
View Details
Solid State Relays - Z2453-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Electromechanical Relays & Contactors - 1462039-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
7 suppliers
Solid State Interface Relays - 3340301 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details