"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774913-G3VM-601EY(TR
Series: G3VM
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 ~ 600 V
Family Name: G3VM-601EY
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): SMP-1A38-6DT; G3VM-601EY;
Introduction Date: April 19, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Solid State Relays - PCB Mount 600V SPSTNO SMD6 SMT 100mA 30ohm 120pF
MOSFET Tape and Reel Relay
SSR RELAY SPST-NO 100MA 0-600V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | G3VM-601EY(TR)-ND | 774913-G3VM-601EY(TR) | G3VM-601EY(TR) | 04M9679 | G3VM-601EY(TR) |
| Product Name | Solid State Relays | Solid State Relays - G3VM-601EY(TR) | Solid State Relays - PCB Mount | Mosfet Tape And Reel Relay Omron Electronic Components | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) |