Aratas America LLC G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) G3VM-51PR(TR05)

Description
USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V
Request a Quote Datasheet
Description
USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) - G3VM-51PR(TR05) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R)
G3VM-51PR(TR05)
G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) G3VM-51PR(TR05)
USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V

USOP Package with Low Output
Capacitance and ON Resistance

  • Load voltage 40V/50V
Supplier's Site Datasheet
Solid State Relays - Z3666TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3666TR-ND
Solid State Relays Z3666TR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Solid State Relays - Z3666CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3666CT-ND
Solid State Relays Z3666CT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Solid State Relays - Z3666DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3666DKR-ND
Solid State Relays Z3666DKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-51PR(TR05)
Solid State Relays - PCB Mount G3VM-51PR(TR05)
Solid State Relays - PCB Mount MOSFET SS Relay 50V USOP4

Solid State Relays - PCB Mount MOSFET SS Relay 50V USOP4

Buy Now Datasheet
Ssr, Mosfet, Spst-No, 300Ma, 7.5Ma, 50V; Contact Form Omron Electronic Components - 47W4201 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Spst-No, 300Ma, 7.5Ma, 50V; Contact Form Omron Electronic Components
47W4201
Ssr, Mosfet, Spst-No, 300Ma, 7.5Ma, 50V; Contact Form Omron Electronic Components 47W4201
SSR, MOSFET, SPST-NO, 300mA, 7.5mA, 50V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:50V; Load Current:300mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

SSR, MOSFET, SPST-NO, 300mA, 7.5mA, 50V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:50V; Load Current:300mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays G3VM-51PR(TR05)
SSR RELAY SPST-NO 300MA 0-50V

SSR RELAY SPST-NO 300MA 0-50V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-51PR(TR05) Z3666TR-ND G3VM-51PR(TR05) 47W4201 G3VM-51PR(TR05)
Product Name G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) Solid State Relays Solid State Relays - PCB Mount Ssr, Mosfet, Spst-No, 300Ma, 7.5Ma, 50V; Contact Form Omron Electronic Components Relays - Solid State Relays
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z3520-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Solid State Relays - G3VM-41LR6(TR10)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
G3VM-6□G□/61VY□ MOS FET Relays SOP 4-pin, General-purpose Type - G3VM-61G3 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid State Relays - G3VM-601BY - 1176523-G3VM-601BY - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
View Details
5 suppliers