Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040646-G3VM-61DY(TR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.63VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 2 Ohm
Case / Package: 4-SMT
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 60V SPST-NO SMD4 SMT 500mA .6ohm 130pF
MOS FET Dip 4
SSR RELAY SPST-NO 500MA 0-60V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1040646-G3VM-61DY(TR) | G3VM-61DY(TR)-ND | G3VM-61DY(TR) | 89T2676 | G3VM-61DY(TR) |
| Product Name | Solid State Relays - G3VM-61DY(TR) | Solid State Relays | Solid State Relays - PCB Mount | Mos Fet Dip 4 Omron Electronic Components | Relays - Solid State Relays |
| Mounting | PCBoard; SMD (SMT) | PCBoard | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.63 volts | 1.63 volts | |||
| Switch Configuration | FormA |