Solid State SPST-NO (1 Form A) 4-SIP
SSR, PCB MOUNT, 264VAC, 6VDC, 2A; Contact Configuration:SPST-N
SOLID STATE RELAY
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | Z915-ND | 89C5602 | 36M5601 |
| Product Name | Solid State Relays | Ssr, Pcb Mount, 264Vac, 6Vdc, 2A; Contact Configuration Omron Industrial Automation | Solid State Relay Omron Electronic Components |
| Mounting | PCBoard | PCBoard; PCB | |
| Switch Configuration | FormA | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC | ||
| Input Voltage (Control Signal) Range | 4 to 6 volts |