Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040625-G3VM-41LR5(T
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 300mA
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Active
Max On Resistance: 1.5 Ohm
Case / Package: 4-SSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Solid State Relays - PCB Mount 40V, SPST-NO, SSOP4 SMT 300mA 1ohm 10pF
MOSFET RELAY, SPST-NO, 0.3A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:300mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.3A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:300mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
SSR RELAY SPST-NO 300MA 0-40V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1040625-G3VM-41LR5(TR05) | Z1625DKR-ND | G3VM-41LR5(TR05) | 04M9670 | G3VM-41LR5(TR05) |
| Product Name | Solid State Relays - G3VM-41LR5(TR05) | Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 0.3A, 40V, Smd; Contact Form Omron Electronic Components | Relays - Solid State Relays |
| Mounting | PCBoard; SMD (SMT) | PCBoard | Surface Mount | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.15 volts | 1.15 volts | |||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 185 F (-20 to 85 C) |