The TLE4964-3M is a high-precision unipolar Hall effect switch designed for automotive applications, packaged in a PG-SOT23-3-15 case with a size consistent with the SOT-23-3 footprint. It operates over a supply voltage range of 3 V to 32 V and an ambient temperature range of -40 °C to 170 °C. The device features an open-drain output and is magnetically triggered by a south pole with a typical operate point of 16.6 mT and release point of 6.1 mT. It is qualified to AEC-Q100 standards for automotive reliability.
Win Source Part Number: 966547-TLE49643MXTSA
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 2.5mA
Current - Output (Max): 25mA
Sensing Range: 16.6mT Trip, 6.1mT Release
Voltage - Supply: 3V ~ 32V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23-3-15
Temperature Range - Operating: -40°C ~ 170°C (TJ)
Alternative Parts (Cross-Reference): DRV5053RAQDBZR; DRV5013BCQDBZR; DRV5033AJQDBZRSP0010
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE49643MXTSA1DKR,21
Base Product Number: TLE49643
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 966547-TLE49643MXTSA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |