Aratas America LLC G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-401DY2

Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet
Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type - G3VM-401DY2 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type
G3VM-401DY2
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-401DY2
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup

Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O

  • Load voltage 40V/60V/200V/350V/400V/600V
  • High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Supplier's Site Datasheet
Solid State Relays - 39-G3VM-401DY2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-401DY2-ND
Solid State Relays 39-G3VM-401DY2-ND
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.12A, 400V, Smd; Contact Form Omron Electronic Components - 60AK4057 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.12A, 400V, Smd; Contact Form Omron Electronic Components
60AK4057
Mosfet Relay, Spst-No, 0.12A, 400V, Smd; Contact Form Omron Electronic Components 60AK4057
MOSFET RELAY, SPST-NO, 0.12A, 400V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing

MOSFET RELAY, SPST-NO, 0.12A, 400V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-401DY2 39-G3VM-401DY2-ND 60AK4057
Product Name G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type Solid State Relays Mosfet Relay, Spst-No, 0.12A, 400V, Smd; Contact Form Omron Electronic Components
Mounting PCBoard Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z3295TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-351VY - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
6 suppliers
Solid State Relays - G3CN-202PL-DC12-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers