Aratas America LLC G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-61DY1

Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet
Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type - G3VM-61DY1 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type
G3VM-61DY1
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-61DY1
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup

Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O

  • Load voltage 40V/60V/200V/350V/400V/600V
  • High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Supplier's Site Datasheet
Solid State Relays - 39-G3VM-61DY1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-61DY1-ND
Solid State Relays 39-G3VM-61DY1-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
MOS FET RELAY DIP 4 SIGNAL RELAYS - G3VM-61DY1 - Heilind Electronics, Inc.
Wilmington, MA, United States
MOS FET RELAY DIP 4 SIGNAL RELAYS
G3VM-61DY1
MOS FET RELAY DIP 4 SIGNAL RELAYS G3VM-61DY1
MOS FET RELAY DIP 4 SIGNAL RELAYS

MOS FET RELAY DIP 4 SIGNAL RELAYS

Buy Now
Mosfet Relay, Spst-No, 60V, 0.5A; Contact Form Omron Electronic Components - 46Y0647 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 60V, 0.5A; Contact Form Omron Electronic Components
46Y0647
Mosfet Relay, Spst-No, 60V, 0.5A; Contact Form Omron Electronic Components 46Y0647
MOSFET RELAY, SPST-NO, 60V, 0.5A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 60V, 0.5A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-61DY1
Solid State Relays - PCB Mount G3VM-61DY1
Solid State Relays - PCB Mount 25mA 1.4V DC 0.5A 48V AC/DC 4-Pin SMD

Solid State Relays - PCB Mount 25mA 1.4V DC 0.5A 48V AC/DC 4-Pin SMD

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-61DY1 39-G3VM-61DY1-ND G3VM-61DY1 46Y0647 G3VM-61DY1
Product Name G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type Solid State Relays MOS FET RELAY DIP 4 SIGNAL RELAYS Mosfet Relay, Spst-No, 60V, 0.5A; Contact Form Omron Electronic Components Solid State Relays - PCB Mount
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Mounting PCBoard Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - G3VM-41DR - 1176502-G3VM-41DR - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
5 suppliers
G3VM-201G□/S5 MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-201G1 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid State Relays - Z1622-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers