Aratas America LLC Electronic Surplus - G3VM-2F G3VM-2F

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176445-G3VM-2F Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Categories: Relays Supplier Device Package: 4-SMD Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176445-G3VM-2F Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Categories: Relays Supplier Device Package: 4-SMD Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - G3VM-2F - 1176445-G3VM-2F - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - G3VM-2F
1176445-G3VM-2F
Electronic Surplus - G3VM-2F 1176445-G3VM-2F
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176445-G3VM-2F Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Categories: Relays Supplier Device Package: 4-SMD Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176445-G3VM-2F
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 4-SMD
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC

Buy Now
Solid State Relays - Z151-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z151-ND
Solid State Relays Z151-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - G3VM-2F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-2F
Relays - Solid State Relays G3VM-2F
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays Solid State Relays
Product Number 1176445-G3VM-2F Z151-ND G3VM-2F
Product Name Electronic Surplus - G3VM-2F Solid State Relays Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Series-1 Relay - A1240 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
7 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details