Aratas America LLC Solid State Relays G3VM-61A

Description
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - G3VM-61A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
G3VM-61A-ND
Solid State Relays G3VM-61A-ND
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-61A - 1176528-G3VM-61A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-61A
1176528-G3VM-61A
Solid State Relays - G3VM-61A 1176528-G3VM-61A
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176528-G3VM-61A Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 500mA Categories: Relays Supplier Device Package: 4-DIP Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-DIP On-State Resistance (Maximum): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Security, Medical Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176528-G3VM-61A
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 500mA
Categories: Relays
Supplier Device Package: 4-DIP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-DIP
On-State Resistance (Maximum): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Security, Medical
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.15VDC

Buy Now
Relays - Solid State Relays - G3VM-61A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-61A
Relays - Solid State Relays G3VM-61A
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-61A-ND 1176528-G3VM-61A G3VM-61A
Product Name Solid State Relays Solid State Relays - G3VM-61A Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 8198896 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details