New Non-Leaded, High-Current
P-SON Package
Solid State SPST-NO (1 Form A) 4-LDFN
Solid State SPST-NO (1 Form A) 4-LDFN
Solid State SPST-NO (1 Form A) 4-LDFN
MOSFET RELAY, SPST, 4.5A, 30V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:4.5A; MOSFET Relay Package Style:P-SON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
MOSFET RELAY, SPST, 4.5A, 30V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:4.5A; MOSFET Relay Package Style:P-SON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 4.5A, 30V, SMD ROHS COMPLIANT: YES
SSR RELAY SPST-NO 4.5A 0-30V
| Aratas America LLC | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-31WR(TR05) | 39-G3VM-31WR(TR05)DKR-ND | 39-G3VM-31WR(TR05)TR-ND | 29AJ3705 | 85AJ2572 | G3VM-31WR(TR05) |
| Product Name | G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type | Solid State Relays | Solid State Relays | Mosfet Relay, Spst, 4.5A, 30V, Smd; Contact Form Omron Electronic Components | Mosfet Relay, Spst-No, 4.5A, 30V, Smd Rohs Compliant Omron | Relays - Solid State Relays |
| Operating Temp | -40 to 230 F (-40 to 110 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Mounting | PCBoard | PCBoard | Surface Mount | Surface Mount | ||
| Switch Configuration | FormA | FormA | FormA; SPST-NO (1 Form A) | |||
| Approvals | RoHS | RoHS | RoHS |