Aratas America LLC G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type G3VM-31DR(TR05)

Description
MOSFET Relays in DIP 4-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 30 V, 60 V, 100 V, or 200 V 30-V Relay: Continuous load current of 4 A max. 60-V Relay: Continuous load current of 3 A max. 100-V Relay: Continuous load current of 2 A max. 200-V Relay: Continuous load current of 0.7 A max.
Request a Quote Datasheet
Description
MOSFET Relays in DIP 4-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 30 V, 60 V, 100 V, or 200 V 30-V Relay: Continuous load current of 4 A max. 60-V Relay: Continuous load current of 3 A max. 100-V Relay: Continuous load current of 2 A max. 200-V Relay: Continuous load current of 0.7 A max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type - G3VM-31DR(TR05) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type
G3VM-31DR(TR05)
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type G3VM-31DR(TR05)
MOSFET Relays in DIP 4-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 30 V, 60 V, 100 V, or 200 V 30-V Relay: Continuous load current of 4 A max. 60-V Relay: Continuous load current of 3 A max. 100-V Relay: Continuous load current of 2 A max. 200-V Relay: Continuous load current of 0.7 A max.

MOSFET Relays in DIP 4-pin
packages that achieve the
low ON resistance and high switching
capacity of a mechanical relay

  • Load voltage: 30 V, 60 V, 100 V, or 200 V
  • 30-V Relay: Continuous load current of 4 A max.
  • 60-V Relay: Continuous load current of 3 A max.
  • 100-V Relay: Continuous load current of 2 A max.
  • 200-V Relay: Continuous load current of 0.7 A max.
Supplier's Site Datasheet
MOSFET RELAY,4A,30V HI CAPACITY,1 FORM A - G3VM-31DR(TR05) - Heilind Electronics, Inc.
Wilmington, MA, United States
MOSFET RELAY,4A,30V HI CAPACITY,1 FORM A
G3VM-31DR(TR05)
MOSFET RELAY,4A,30V HI CAPACITY,1 FORM A G3VM-31DR(TR05)
MOSFET RELAY,4A,30V HI CAPACITY,1 FORM A

MOSFET RELAY,4A,30V HI CAPACITY,1 FORM A

Buy Now
Solid State Relays - 39-G3VM-31DR(TR05)DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-31DR(TR05)DKR-ND
Solid State Relays 39-G3VM-31DR(TR05)DKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-31DR(TR05)TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-31DR(TR05)TR-ND
Solid State Relays 39-G3VM-31DR(TR05)TR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-31DR(TR05)CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-31DR(TR05)CT-ND
Solid State Relays 39-G3VM-31DR(TR05)CT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
G3VM-31DR(TR05)
Relays - Solid State Relays G3VM-31DR(TR05)
SSR RELAY SPST-NO 4A 0-30V

SSR RELAY SPST-NO 4A 0-30V

Supplier's Site
Mosfet Relay, Spst-No, 4A, 30V; Contact Form Omron Electronic Components - 51AH5145 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 4A, 30V; Contact Form Omron Electronic Components
51AH5145
Mosfet Relay, Spst-No, 4A, 30V; Contact Form Omron Electronic Components 51AH5145
MOSFET RELAY, SPST-NO, 4A, 30V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:4A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 4A, 30V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:4A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 4A, 30V Rohs Compliant Omron - 64AH3553 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 4A, 30V Rohs Compliant Omron
64AH3553
Mosfet Relay, Spst-No, 4A, 30V Rohs Compliant Omron 64AH3553
MOSFET RELAY, SPST-NO, 4A, 30V ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 4A, 30V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-31DR(TR05) G3VM-31DR(TR05) 39-G3VM-31DR(TR05)DKR-ND G3VM-31DR(TR05) 51AH5145 64AH3553
Product Name G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type MOSFET RELAY,4A,30V HI CAPACITY,1 FORM A Solid State Relays Relays - Solid State Relays Mosfet Relay, Spst-No, 4A, 30V; Contact Form Omron Electronic Components Mosfet Relay, Spst-No, 4A, 30V Rohs Compliant Omron
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-601EY(TR) - 774913-G3VM-601EY(TR) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401VY(TR05) - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
4 suppliers
Solid State Relays - G3M-203PL-4-DC24-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
Solid State Relays - G3VM-61D - 1176534-G3VM-61D - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
4 suppliers