Aratas America LLC G3VM-21QR□/41QR□□/61QR□ MOSFET Relays S-VSON(L) 4-pin, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) G3VM-21QR1

Description
Compact S-VSON(L) package MOSFET Relays with Low Output Capacitance and Low ON Resistance Note: The actual product is marked differently from the image shown here. A compact L2.0 × W1.45 × H1.3 mm S-VSON(L) 4-pin package helps to reduce the space required by circuit boards Load voltage 20 V/40 V/60 V Low C × R provides excellent output characteristics in the high-frequency domain G3VM-21QR: Low C × R = 4.08 pF/Ω (standard) G3VM-21QR1: Low C × R = 5.2 pF/Ω (standard) G3VM-41QR4: Low C × R = 13 pF/Ω (standard) G3VM-41QR10: Low C × R = 4.95 pF/Ω (standard) G3VM-61QR/61QR3: Low C × R = 13.2 pF/Ω (standard) Rapid response G3VM-61QR3: Operation time of 0.25 ms (max.), recovery time of 0.2 ms (max.) G3VM-21QR: Operation time of 0.08 ms (max.), recovery time of 0.12 ms (max.) G3VM-21QR1/41QR4: Operation time of 0.15 ms (max.), recovery time of 0.1 ms (max.) High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet
Description
Compact S-VSON(L) package MOSFET Relays with Low Output Capacitance and Low ON Resistance Note: The actual product is marked differently from the image shown here. A compact L2.0 × W1.45 × H1.3 mm S-VSON(L) 4-pin package helps to reduce the space required by circuit boards Load voltage 20 V/40 V/60 V Low C × R provides excellent output characteristics in the high-frequency domain G3VM-21QR: Low C × R = 4.08 pF/Ω (standard) G3VM-21QR1: Low C × R = 5.2 pF/Ω (standard) G3VM-41QR4: Low C × R = 13 pF/Ω (standard) G3VM-41QR10: Low C × R = 4.95 pF/Ω (standard) G3VM-61QR/61QR3: Low C × R = 13.2 pF/Ω (standard) Rapid response G3VM-61QR3: Operation time of 0.25 ms (max.), recovery time of 0.2 ms (max.) G3VM-21QR: Operation time of 0.08 ms (max.), recovery time of 0.12 ms (max.) G3VM-21QR1/41QR4: Operation time of 0.15 ms (max.), recovery time of 0.1 ms (max.) High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-21QR□/41QR□□/61QR□ MOSFET Relays S-VSON(L) 4-pin, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) - G3VM-21QR1 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-21QR□/41QR□□/61QR□ MOSFET Relays S-VSON(L) 4-pin, Low-output-capacitance and Low-ON-resistance Type (with Low C × R)
G3VM-21QR1
G3VM-21QR□/41QR□□/61QR□ MOSFET Relays S-VSON(L) 4-pin, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) G3VM-21QR1
Compact S-VSON(L) package MOSFET Relays with Low Output Capacitance and Low ON Resistance Note: The actual product is marked differently from the image shown here. A compact L2.0 × W1.45 × H1.3 mm S-VSON(L) 4-pin package helps to reduce the space required by circuit boards Load voltage 20 V/40 V/60 V Low C × R provides excellent output characteristics in the high-frequency domain G3VM-21QR: Low C × R = 4.08 pF/Ω (standard) G3VM-21QR1: Low C × R = 5.2 pF/Ω (standard) G3VM-41QR4: Low C × R = 13 pF/Ω (standard) G3VM-41QR10: Low C × R = 4.95 pF/Ω (standard) G3VM-61QR/61QR3: Low C × R = 13.2 pF/Ω (standard) Rapid response G3VM-61QR3: Operation time of 0.25 ms (max.), recovery time of 0.2 ms (max.) G3VM-21QR: Operation time of 0.08 ms (max.), recovery time of 0.12 ms (max.) G3VM-21QR1/41QR4: Operation time of 0.15 ms (max.), recovery time of 0.1 ms (max.) High Ambient operating temperature: -40°C to +110°C

Compact S-VSON(L) package
MOSFET Relays with Low Output
Capacitance and Low ON Resistance

Note: The actual product is marked differently from the image shown here.

  • A compact L2.0 × W1.45 × H1.3 mm S-VSON(L) 4-pin package helps to reduce the space required by circuit boards
  • Load voltage 20 V/40 V/60 V
  • Low C × R provides excellent output characteristics in the high-frequency domain
    G3VM-21QR: Low C × R = 4.08 pF/Ω (standard)
    G3VM-21QR1: Low C × R = 5.2 pF/Ω (standard)
    G3VM-41QR4: Low C × R = 13 pF/Ω (standard)
    G3VM-41QR10: Low C × R = 4.95 pF/Ω (standard)
    G3VM-61QR/61QR3: Low C × R = 13.2 pF/Ω (standard)
  • Rapid response
    G3VM-61QR3: Operation time of 0.25 ms (max.), recovery time of 0.2 ms (max.)
    G3VM-21QR: Operation time of 0.08 ms (max.), recovery time of 0.12 ms (max.)
    G3VM-21QR1/41QR4: Operation time of 0.15 ms (max.), recovery time of 0.1 ms (max.)
  • High Ambient operating temperature: -40°C to +110°C
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Solid State Relays
Product Number G3VM-21QR1
Product Name G3VM-21QR□/41QR□□/61QR□ MOSFET Relays S-VSON(L) 4-pin, Low-output-capacitance and Low-ON-resistance Type (with Low C × R)
Operating Temp -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - G3VM-401DY - 1176490-G3VM-401DY - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
5 suppliers
Solid State Relays - G3VM-41LR6(TR10)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers