Aratas America LLC Solid State Relays G3VM-101HR1(TR05)

Description
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z6608DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z6608DKR-ND
Solid State Relays Z6608DKR-ND
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - Z6608CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z6608CT-ND
Solid State Relays Z6608CT-ND
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - Z6608TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z6608TR-ND
Solid State Relays Z6608TR-ND
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-101HR1(TR05)
Solid State Relays - PCB Mount G3VM-101HR1(TR05)
Solid State Relays - PCB Mount High Curr Cap Low Resistanc 100V 2A 4A

Solid State Relays - PCB Mount High Curr Cap Low Resistanc 100V 2A 4A

Buy Now Datasheet
Mosfet Relay, Spst-No, 2A, 100V, Smd; Contact Form Omron Electronic Components - 17AC6243 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 2A, 100V, Smd; Contact Form Omron Electronic Components
17AC6243
Mosfet Relay, Spst-No, 2A, 100V, Smd; Contact Form Omron Electronic Components 17AC6243
MOSFET RELAY, SPST-NO, 2A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 2A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays G3VM-101HR1(TR05)
SSR RELAY SPST-NO 2A 0-100V

SSR RELAY SPST-NO 2A 0-100V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z6608DKR-ND G3VM-101HR1(TR05) 17AC6243 G3VM-101HR1(TR05)
Product Name Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 2A, 100V, Smd; Contact Form Omron Electronic Components Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 230 F (-40 to 110 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z12328-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details