"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176424-G3VM-101AR
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 1A
Categories: Relays
Supplier Device Package: 4-DIP
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-DIP
On-State Resistance (Maximum): 700 mOhms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 100V
Parts Input Voltage (V): 1.33VDC
SSR RELAY SPST-NO 1A 0-100V
Solid State Relays - PCB Mount 100V SPSTNO DIP4 PCB 1000mA 250ohm 200pF
High Current MOS FET
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | Z3527-ND | 1176424-G3VM-101AR | G3VM-101AR | G3VM-101AR | 06X9583 |
| Product Name | Solid State Relays | Electronic Surplus - G3VM-101AR | Relays - Solid State Relays | Solid State Relays - PCB Mount | High Current Mos Fet Omron Electronic Components |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 to 230 F (-40 to 110 C) | -4 to 149 F (-20 to 65 C) |