New Non-Leaded, High-Current
P-SON Package
Solid State SPST-NO (1 Form A) 4-LDFN
Solid State SPST-NO (1 Form A) 4-LDFN
Solid State SPST-NO (1 Form A) 4-LDFN
MOSFET RELAY, SPST, 2A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2A; MOSFET Relay Package Style:P-SON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
MOSFET RELAY, SPST, 2A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2A; MOSFET Relay Package Style:P-SON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
| Aratas America LLC | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-101WR(TR05) | 39-G3VM-101WR(TR05)TR-ND | 39-G3VM-101WR(TR05)DKR-ND | 29AJ3707 |
| Product Name | G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type | Solid State Relays | Solid State Relays | Mosfet Relay, Spst, 2A, 100V, Smd; Contact Form Omron Electronic Components |
| Operating Temp | -40 to 230 F (-40 to 110 C) | -40 to 230 F (-40 to 110 C) | -40 to 230 F (-40 to 110 C) | |
| Mounting | PCBoard | PCBoard | Surface Mount | |
| Switch Configuration | FormA | FormA | FormA; SPST-NO (1 Form A) | |
| Input Voltage (Control Signal) Type | DC | DC |