Aratas America LLC Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components G3VM353D

Description
SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7258 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components
53H7258
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components 53H7258
SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 53H7258
Product Name Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-61HR1 - 849525-G3VM-61HR1 - Win Source Electronics
Specs
Mounting PCBoard
View Details
5 suppliers
Solid State Relays - 2946-859-734-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187011 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details