"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
MOSFET SOP Relay (Tape & Reel)
Solid State Relays - PCB Mount 350V, SPST-NO, SOP6 SMT 110mA 35ohm 30pF
SSR RELAY SPST-NO 110MA 0-350V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-351H(TR)-ND | 04M9637 | G3VM-351H(TR) | G3VM-351H(TR) |
| Product Name | Solid State Relays | Mosfet Sop Relay (Tape & Reel) Omron Electronic Components | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) |