Aratas America LLC G3VM-61UR□/81UR□/101UR MOS FET Relays VSON, Small and High-load-voltage Type G3VM-101UR(TR05)

Description
VSON Package with High Load voltage Load voltage: 60 V, 80 V, or 100 V G3VM-61UR1: Low C × R = 7 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 10 Ω High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet
Description
VSON Package with High Load voltage Load voltage: 60 V, 80 V, or 100 V G3VM-61UR1: Low C × R = 7 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 10 Ω High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-61UR□/81UR□/101UR MOS FET Relays VSON, Small and High-load-voltage Type - G3VM-101UR(TR05) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-61UR□/81UR□/101UR MOS FET Relays VSON, Small and High-load-voltage Type
G3VM-101UR(TR05)
G3VM-61UR□/81UR□/101UR MOS FET Relays VSON, Small and High-load-voltage Type G3VM-101UR(TR05)
VSON Package with High Load voltage Load voltage: 60 V, 80 V, or 100 V G3VM-61UR1: Low C × R = 7 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 10 Ω High Ambient operating temperature: -40°C to +110°C

VSON Package with High Load voltage

  • Load voltage: 60 V, 80 V, or 100 V
  • G3VM-61UR1: Low C × R = 7 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 10 Ω
  • High Ambient operating temperature: -40°C to +110°C
Supplier's Site Datasheet
Solid State Relays - 39-G3VM-101UR(TR05)TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-101UR(TR05)TR-ND
Solid State Relays 39-G3VM-101UR(TR05)TR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-101UR(TR05)DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-101UR(TR05)DKR-ND
Solid State Relays 39-G3VM-101UR(TR05)DKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-101UR(TR05)CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-101UR(TR05)CT-ND
Solid State Relays 39-G3VM-101UR(TR05)CT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

Buy Now Datasheet
Relays -Solid State Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays -Solid State Relays
Relays -Solid State Relays
Manufacturer: Omron Electronics Inc-EMC Div Category: Relays -Solid State Relays Series: G3VM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: G3VM Mounting Type: Surface Mount Package / Case: 4-SMD (0.096", 2.45mm) Supplier Device Package: 4-VSON Circuit: SPST-NO (1 Form A)

Manufacturer: Omron Electronics Inc-EMC Div
Category: Relays -Solid State Relays
Series: G3VM
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: G3VM
Mounting Type: Surface Mount
Package / Case: 4-SMD (0.096", 2.45mm)
Supplier Device Package: 4-VSON
Circuit: SPST-NO (1 Form A)

Buy Now Datasheet
Solid State Relays - PCB Mount - G3VM-101UR(TR05) - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-101UR(TR05)
Solid State Relays - PCB Mount G3VM-101UR(TR05)
Solid State Relays - PCB Mount MOSFET VSON

Solid State Relays - PCB Mount MOSFET VSON

Buy Now Datasheet
Mosfet Relay, Spst-No, 100V, 0.1A; Contact Form Omron Electronic Components - 29Y9193 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 100V, 0.1A; Contact Form Omron Electronic Components
29Y9193
Mosfet Relay, Spst-No, 100V, 0.1A; Contact Form Omron Electronic Components 29Y9193
MOSFET RELAY, SPST-NO, 100V, 0.1A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:100mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 100V, 0.1A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:100mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 100V, 0.1A Rohs Compliant Omron - 82AH7304 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 100V, 0.1A Rohs Compliant Omron
82AH7304
Mosfet Relay, Spst-No, 100V, 0.1A Rohs Compliant Omron 82AH7304
MOSFET RELAY, SPST-NO, 100V, 0.1A ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 100V, 0.1A ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays G3VM-101UR(TR05)
SSR RELAY SPST-NO 100MA 0-100V

SSR RELAY SPST-NO 100MA 0-100V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-101UR(TR05) 39-G3VM-101UR(TR05)TR-ND G3VM-101UR(TR05) 29Y9193 82AH7304 G3VM-101UR(TR05)
Product Name G3VM-61UR□/81UR□/101UR MOS FET Relays VSON, Small and High-load-voltage Type Solid State Relays Relays -Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 100V, 0.1A; Contact Form Omron Electronic Components Mosfet Relay, Spst-No, 100V, 0.1A Rohs Compliant Omron Relays - Solid State Relays
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 230 F (-40 to 110 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard PCBoard; Surface Mount Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-61B - 1176531-G3VM-61B - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
View Details
5 suppliers
Solid State Relays - G3VM401EYTR2-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
Solid State Relays - Z7555-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers