Aratas America LLC Solid State Relays G3VM-41DYTR

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z3769TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3769TR-ND
Solid State Relays Z3769TR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-41DYTR - 774894-G3VM-41DYTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-41DYTR
774894-G3VM-41DYTR
Solid State Relays - G3VM-41DYTR 774894-G3VM-41DYTR
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774894-G3VM-41DYTR Series: G3VM Packaging: Reel package Termination Style: Gull Wing Package: 4-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.63VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 2A Voltage - Load: 0 ~ 40 V Family Name: G3VM-41DY Categories: Relays Manufacturer Package: 4-SMD On-State Resistance (Maximum): 150 mOhm Alternative Parts (Cross-Reference): G3VM-41DY; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774894-G3VM-41DYTR
Series: G3VM
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.63VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 2A
Voltage - Load: 0 ~ 40 V
Family Name: G3VM-41DY
Categories: Relays
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 150 mOhm
Alternative Parts (Cross-Reference): G3VM-41DY;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
G3VM-41DYTR
Relays - Solid State Relays G3VM-41DYTR
SSR RELAY SPST-NO 2A 0-40V

SSR RELAY SPST-NO 2A 0-40V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number Z3769TR-ND 774894-G3VM-41DYTR G3VM-41DYTR
Product Name Solid State Relays Solid State Relays - G3VM-41DYTR Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application Type General
Switch Configuration FormC
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
G3VM-601G□ MOS FET Relays SOP 4-pin, High-load-voltage Type - G3VM-601G - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers