Aratas America LLC Solid State Relays - G3VM-101DR G3VM-101DR

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1040520-G3VM-101DR Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.33VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 700 mOhm Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1040520-G3VM-101DR Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.33VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 700 mOhm Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - G3VM-101DR - 1040520-G3VM-101DR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-101DR
1040520-G3VM-101DR
Solid State Relays - G3VM-101DR 1040520-G3VM-101DR
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1040520-G3VM-101DR Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.33VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 700 mOhm Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040520-G3VM-101DR
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.33VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1A
Voltage - Load: 0 to 100 V
Categories: Relays
Status: Active
Max On Resistance: 700 mOhm
Case / Package: 4-SMD
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - Z3512-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3512-ND
Solid State Relays Z3512-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-101DR
Solid State Relays - PCB Mount G3VM-101DR
Solid State Relays - PCB Mount 100V SPSTNO DIP4 SMT 1000mA 250ohm 200pF

Solid State Relays - PCB Mount 100V SPSTNO DIP4 SMT 1000mA 250ohm 200pF

Buy Now Datasheet
Relays - Solid State Relays - G3VM-101DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-101DR
Relays - Solid State Relays G3VM-101DR
SSR RELAY SPST-NO 1A 0-100V

SSR RELAY SPST-NO 1A 0-100V

Supplier's Site
Mosfet Relay, Spst-No, 1A, 100V, Smd; Contact Form Omron Electronic Components - 06X9582 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1A, 100V, Smd; Contact Form Omron Electronic Components
06X9582
Mosfet Relay, Spst-No, 1A, 100V, Smd; Contact Form Omron Electronic Components 06X9582
MOSFET RELAY, SPST-NO, 1A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:1A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 1A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:1A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 1A, 100V, Smd Rohs Compliant Omron - 82AH7298 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1A, 100V, Smd Rohs Compliant Omron
82AH7298
Mosfet Relay, Spst-No, 1A, 100V, Smd Rohs Compliant Omron 82AH7298
MOSFET RELAY, SPST-NO, 1A, 100V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 1A, 100V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1040520-G3VM-101DR Z3512-ND G3VM-101DR G3VM-101DR 06X9582 82AH7298
Product Name Solid State Relays - G3VM-101DR Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-No, 1A, 100V, Smd; Contact Form Omron Electronic Components Mosfet Relay, Spst-No, 1A, 100V, Smd Rohs Compliant Omron
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.33 volts 1.33 volts
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1617542-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details