Aratas America LLC G3VM-81HR/101HR□ MOS FET Relays SOP 6-pin, High-current and Low-ON-resistance Type G3VM-101HR2

Description
MOS FET Relays in SOP 6-pin packages that achieve the low ON resistance and high switching capacitance of a mechanical relay Load voltage: 80 V/100 V 80-V Relay: Continuous load current of 1.25 A (2.5 A) max. * 100-V Relay: Continuous load current of 3 A (6 A) max. * * Values in parentheses are for connection C. G3VM-81HR: Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2 G3VM-81HR(TR): Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2(TR) G3VM-101HR: Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2 G3VM-101HR(TR): Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2(TR) G3VM-101HR1: Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2 G3VM-101HR1(TR05): Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2(TR05)
Request a Quote Datasheet
Description
MOS FET Relays in SOP 6-pin packages that achieve the low ON resistance and high switching capacitance of a mechanical relay Load voltage: 80 V/100 V 80-V Relay: Continuous load current of 1.25 A (2.5 A) max. * 100-V Relay: Continuous load current of 3 A (6 A) max. * * Values in parentheses are for connection C. G3VM-81HR: Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2 G3VM-81HR(TR): Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2(TR) G3VM-101HR: Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2 G3VM-101HR(TR): Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2(TR) G3VM-101HR1: Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2 G3VM-101HR1(TR05): Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2(TR05)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-81HR/101HR□ MOS FET Relays SOP 6-pin, High-current and Low-ON-resistance Type - G3VM-101HR2 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-81HR/101HR□ MOS FET Relays SOP 6-pin, High-current and Low-ON-resistance Type
G3VM-101HR2
G3VM-81HR/101HR□ MOS FET Relays SOP 6-pin, High-current and Low-ON-resistance Type G3VM-101HR2
MOS FET Relays in SOP 6-pin packages that achieve the low ON resistance and high switching capacitance of a mechanical relay Load voltage: 80 V/100 V 80-V Relay: Continuous load current of 1.25 A (2.5 A) max. * 100-V Relay: Continuous load current of 3 A (6 A) max. * * Values in parentheses are for connection C. G3VM-81HR: Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2 G3VM-81HR(TR): Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2(TR) G3VM-101HR: Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2 G3VM-101HR(TR): Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2(TR) G3VM-101HR1: Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2 G3VM-101HR1(TR05): Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2(TR05)

MOS FET Relays in SOP 6-pin
packages that achieve the low ON
resistance and high switching capacitance
of a mechanical relay

  • Load voltage: 80 V/100 V
  • 80-V Relay: Continuous load current of 1.25 A (2.5 A) max. *
  • 100-V Relay: Continuous load current of 3 A (6 A) max. *

* Values in parentheses are for connection C.

G3VM-81HR: Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2
G3VM-81HR(TR): Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2(TR)
G3VM-101HR: Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2
G3VM-101HR(TR): Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2(TR)
G3VM-101HR1: Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2
G3VM-101HR1(TR05): Last order Date: Mar,2027. Recommended replacement: G3VM-101HR2(TR05)

Supplier's Site Datasheet
Solid State Relays - 39-G3VM-101HR2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-101HR2-ND
Solid State Relays 39-G3VM-101HR2-ND
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Relays - Solid State Relays G3VM-101HR2
SSR RELAY SPST-NO 3A 0-100V

SSR RELAY SPST-NO 3A 0-100V

Supplier's Site
Mosfet Relay, Spst, 100V, 6A, Smd; Contact Form Omron Electronic Components - 40AH0340 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 100V, 6A, Smd; Contact Form Omron Electronic Components
40AH0340
Mosfet Relay, Spst, 100V, 6A, Smd; Contact Form Omron Electronic Components 40AH0340
MOSFET RELAY, SPST, 100V, 6A, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:6A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST, 100V, 6A, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:6A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-101HR2
Solid State Relays - PCB Mount G3VM-101HR2
Solid State Relays - PCB Mount MOSFET SOP 6-pin 3A 100V Low Ron

Solid State Relays - PCB Mount MOSFET SOP 6-pin 3A 100V Low Ron

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-101HR2 39-G3VM-101HR2-ND G3VM-101HR2 40AH0340 G3VM-101HR2
Product Name G3VM-81HR/101HR□ MOS FET Relays SOP 6-pin, High-current and Low-ON-resistance Type Solid State Relays Relays - Solid State Relays Mosfet Relay, Spst, 100V, 6A, Smd; Contact Form Omron Electronic Components Solid State Relays - PCB Mount
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 230 F (-40 to 110 C) -4 to 185 F (-20 to 85 C)
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS RoHS
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z2700-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid State Relays - G3VM-353H1 - 1176470-G3VM-353H1 - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
3 suppliers
Electronic Surplus - G3VM-401AY - 1176489-G3VM-401AY - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
5 suppliers