Aratas America LLC Solid State Relays G3VM-353H1

Description
"Solid State SPST-NC (1 Form B) 6-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 6-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z2452-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2452-ND
Solid State Relays Z2452-ND
"Solid State SPST-NC (1 Form B) 6-SOP (0.173"", 4.40mm)"

"Solid State SPST-NC (1 Form B) 6-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - G3VM-353H1 - 1176470-G3VM-353H1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-353H1
1176470-G3VM-353H1
Solid State Relays - G3VM-353H1 1176470-G3VM-353H1
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176470-G3VM-353H1 Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NC (1 Form B) Load Current: 90mA Categories: Relays Supplier Device Package: 6-SOP Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 6-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 25 Ohms Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176470-G3VM-353H1
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Load Current: 90mA
Categories: Relays
Supplier Device Package: 6-SOP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 6-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 25 Ohms
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC

Buy Now
Relays - Solid State Relays - G3VM-353H1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-353H1
Relays - Solid State Relays G3VM-353H1
SSR RELAY SPST-NC 90MA 0-350V

SSR RELAY SPST-NC 90MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number Z2452-ND 1176470-G3VM-353H1 G3VM-353H1
Product Name Solid State Relays Solid State Relays - G3VM-353H1 Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - Z8605-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
Ssr, I/f, Masterplus, 12Vdc; Contact Configuration Finder - 48W3821 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Power - Solid State Relays - Photovoltaic Relays - PVD1354N - PVD1354N - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers