"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Solid State Relays - PCB Mount 40V, SPST-NO, SSOP4 SMT 140mA 7ohm .7pF
SSR RELAY SPST-NO 140MA 0-40V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | Z2700-ND | G3VM-41LR11 | G3VM-41LR11 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -13 to 140 F (-25 to 60 C) | |
| Input Voltage (Control Signal) Type | DC |