Aratas America LLC Solid State Relays G3VM-101HR

Description
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z3093-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3093-ND
Solid State Relays Z3093-ND
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - G3VM-101HR - 1176425-G3VM-101HR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-101HR
1176425-G3VM-101HR
Solid State Relays - G3VM-101HR 1176425-G3VM-101HR
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176425-G3VM-101HR Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 1.4A Categories: Relays Supplier Device Package: 6-SOP Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 6-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 200 mOhms Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 100V Parts Input Voltage (V): 1.33VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176425-G3VM-101HR
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 1.4A
Categories: Relays
Supplier Device Package: 6-SOP
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 6-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 200 mOhms
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 100V
Parts Input Voltage (V): 1.33VDC

Buy Now
Mosfet Relay, Spst-No, 1.4A, 100V, Smd; Contact Form Omron Electronic Components - 40T9231 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1.4A, 100V, Smd; Contact Form Omron Electronic Components
40T9231
Mosfet Relay, Spst-No, 1.4A, 100V, Smd; Contact Form Omron Electronic Components 40T9231
MOSFET RELAY, SPST-NO, 1.4A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:1.4A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 1.4A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:1.4A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 1.4A, 100V, Smd Rohs Compliant Omron - 82AH7300 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1.4A, 100V, Smd Rohs Compliant Omron
82AH7300
Mosfet Relay, Spst-No, 1.4A, 100V, Smd Rohs Compliant Omron 82AH7300
MOSFET RELAY, SPST-NO, 1.4A, 100V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 1.4A, 100V, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-101HR
Solid State Relays - PCB Mount G3VM-101HR
Solid State Relays - PCB Mount 100V SPSTNO SOP6 SMT 1400mA .1ohm 70pF

Solid State Relays - PCB Mount 100V SPSTNO SOP6 SMT 1400mA .1ohm 70pF

Buy Now Datasheet
Relays - Solid State Relays - G3VM-101HR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-101HR
Relays - Solid State Relays G3VM-101HR
SSR RELAY SPST-NO 1.4A 0-100V

SSR RELAY SPST-NO 1.4A 0-100V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z3093-ND 1176425-G3VM-101HR 40T9231 82AH7300 G3VM-101HR G3VM-101HR
Product Name Solid State Relays Solid State Relays - G3VM-101HR Mosfet Relay, Spst-No, 1.4A, 100V, Smd; Contact Form Omron Electronic Components Mosfet Relay, Spst-No, 1.4A, 100V, Smd Rohs Compliant Omron Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 230 F (-40 to 110 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z2105-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - 2946-859-796-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
4 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125492 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details