"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 120MA 0-400V
Solid State Relays - PCB Mount 400V, SPST-NO, SMD4 SMT 120mA 17ohm 80pF
MOS FET Dip 4
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | G3VM-401DY(TR)-ND | G3VM-401DY(TR) | G3VM-401DY(TR) | 89T2668 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mos Fet Dip 4 Omron Electronic Components |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) |