Aratas America LLC G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type G3VM-101ER1

Description
MOSFET Relays in DIP 6-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V 20-V Relay: Continuous load current of 4 A (8 A) max. * 30-V Relay: Continuous load current of 5 A (10 A) max. * 40-V Relay: Continuous load current of 3.5 A (7 A) max. * 60-V Relay: Continuous load current of 4 A (8 A) max. * 100-V Relay: Continuous load current of 3.5 A (7 A) max. * * Values in parentheses are for connection C.
Request a Quote Datasheet
Description
MOSFET Relays in DIP 6-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V 20-V Relay: Continuous load current of 4 A (8 A) max. * 30-V Relay: Continuous load current of 5 A (10 A) max. * 40-V Relay: Continuous load current of 3.5 A (7 A) max. * 60-V Relay: Continuous load current of 4 A (8 A) max. * 100-V Relay: Continuous load current of 3.5 A (7 A) max. * * Values in parentheses are for connection C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type - G3VM-101ER1 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type
G3VM-101ER1
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type G3VM-101ER1
MOSFET Relays in DIP 6-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V 20-V Relay: Continuous load current of 4 A (8 A) max. * 30-V Relay: Continuous load current of 5 A (10 A) max. * 40-V Relay: Continuous load current of 3.5 A (7 A) max. * 60-V Relay: Continuous load current of 4 A (8 A) max. * 100-V Relay: Continuous load current of 3.5 A (7 A) max. * * Values in parentheses are for connection C.

MOSFET Relays in DIP 6-pin
packages that achieve the low ON
resistance and high switching capacity
of a mechanical relay

  • Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V
  • 20-V Relay: Continuous load current of 4 A (8 A) max. *
  • 30-V Relay: Continuous load current of 5 A (10 A) max. *
  • 40-V Relay: Continuous load current of 3.5 A (7 A) max. *
  • 60-V Relay: Continuous load current of 4 A (8 A) max. *
  • 100-V Relay: Continuous load current of 3.5 A (7 A) max. *

* Values in parentheses are for connection C.

Supplier's Site Datasheet
Solid State Relays - G3VM-101ER1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
G3VM-101ER1-ND
Solid State Relays G3VM-101ER1-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PCB Mount - G3VM-101ER1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-101ER1
Solid State Relays - PCB Mount G3VM-101ER1
Solid State Relays - PCB Mount DA Signal Relay, MOSFET Relay, Higher power, 3.5-A switching with a 100-V load voltage, DIP6 package. Low 50 mO ON Resistance.

Solid State Relays - PCB Mount DA Signal Relay, MOSFET Relay, Higher power, 3.5-A switching with a 100-V load voltage, DIP6 package. Low 50 mO ON Resistance.

Buy Now Datasheet
Mosfet Relay, Spst-No, 2.5Kv, 3.5A, Smd Rohs Compliant Omron - 64AH3547 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 2.5Kv, 3.5A, Smd Rohs Compliant Omron
64AH3547
Mosfet Relay, Spst-No, 2.5Kv, 3.5A, Smd Rohs Compliant Omron 64AH3547
MOSFET RELAY, SPST-NO, 2.5KV, 3.5A, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 2.5KV, 3.5A, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
G3VM-101ER1
Relays - Solid State Relays G3VM-101ER1
SSR RELAY SPST-NO 3.5A 0-100V

SSR RELAY SPST-NO 3.5A 0-100V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-101ER1 G3VM-101ER1-ND G3VM-101ER1 64AH3547 G3VM-101ER1
Product Name G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 2.5Kv, 3.5A, Smd Rohs Compliant Omron Relays - Solid State Relays
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 230 F (-40 to 110 C) -40 to 230 F (-40 to 110 C)
Mounting PCBoard Surface Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type - G3VM-51UV - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
4 suppliers
Solid State Relays - G3M-205P-4DC24-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
G3VM-201G□/S5 MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-201G2(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers