SOP MOSFET RELAY -TAPE & SIGNAL RELAYS
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774905-G3VM-41GR8(TR
Series: G3VM
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.33VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1A
Voltage - Load: 0 ~ 40 V
Family Name: G3VM-41GR8(TR)
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 130 mOhm
Alternative Parts (Cross-Reference): G3VM-41GR8;
Introduction Date: April 19, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
SSR RELAY SPST-NO 1A 0-40V
Solid State Relays - PCB Mount 40V SPST-NO SOP4 SMT 1000mA .1ohm 300pF
MOS-FET RELAY
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | G3VM-41GR8(TR) | 774905-G3VM-41GR8(TR) | Z7997TR-ND | G3VM-41GR8(TR) | G3VM-41GR8(TR) | 41X7368 |
| Product Name | SOP MOSFET RELAY -TAPE & SIGNAL RELAYS | Solid State Relays - G3VM-41GR8(TR) | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mos-Fet Relay Omron Electronic Components |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | |||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 1.33 volts | 1.33 volts | ||||
| Switch Configuration | FormA |