Infineon Technologies AG Solid State Relays PVU414PBF

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVU414PBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVU414PBF-ND
Solid State Relays PVU414PBF-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, 400 V, 140 Ma, 27 Ohm, Spst-No Rohs Compliant Infineon - 97K7952 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 400 V, 140 Ma, 27 Ohm, Spst-No Rohs Compliant Infineon
97K7952
Mosfet Relay, 400 V, 140 Ma, 27 Ohm, Spst-No Rohs Compliant Infineon 97K7952
MOSFET Relay, 400 V, 140 mA, 27 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 400 V, 140 mA, 27 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - PVU414PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVU414PBF
Relays - Solid State Relays PVU414PBF
SSR RELAY SPST-NO 140MA 0-400V

SSR RELAY SPST-NO 140MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVU414PBF
Solid State Relays - PCB Mount PVU414PBF
Solid State Relays - PCB Mount 400V 1 Form A Photo Voltaic Relay

Solid State Relays - PCB Mount 400V 1 Form A Photo Voltaic Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVU414PBF-ND 97K7952 PVU414PBF PVU414PBF
Product Name Solid State Relays Mosfet Relay, 400 V, 140 Ma, 27 Ohm, Spst-No Rohs Compliant Infineon Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.31 - Modular Solid State Relay 30A - 773182308051 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Relays - 1617031-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - PVT422P-T - 1090812-PVT422P-T - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
2 suppliers
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details