Infineon Technologies AG Power - Solid State Relays - Photovoltaic Relays - PVAZ172NS PVAZ172NS

Description
1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 60 V, 1 A AC single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of AC and DC loads. These units overcome the limitations of both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state technology. They are ideally suited for switching high currents or low level signals without distortion or injection of electrical noise. Summary of Features 500 mΩ On-Resistance 1.0 Amp capacity 4.000 V(rms) I/O Isolation Bounce-Free Operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine mode Potential Applications Portable electronics Programmable logic controllers Computers and peripheral devices Audio equipment Power supplies and power distribution Instrumentation Electro mechanical relay replacement
Request a Quote Datasheet
Description
1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 60 V, 1 A AC single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of AC and DC loads. These units overcome the limitations of both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state technology. They are ideally suited for switching high currents or low level signals without distortion or injection of electrical noise. Summary of Features 500 mΩ On-Resistance 1.0 Amp capacity 4.000 V(rms) I/O Isolation Bounce-Free Operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine mode Potential Applications Portable electronics Programmable logic controllers Computers and peripheral devices Audio equipment Power supplies and power distribution Instrumentation Electro mechanical relay replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Solid State Relays - Photovoltaic Relays - PVAZ172NS - PVAZ172NS - Infineon Technologies AG
Neubiberg, Germany
Power - Solid State Relays - Photovoltaic Relays - PVAZ172NS
PVAZ172NS
Power - Solid State Relays - Photovoltaic Relays - PVAZ172NS PVAZ172NS
1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 60 V, 1 A AC single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of AC and DC loads. These units overcome the limitations of both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state technology. They are ideally suited for switching high currents or low level signals without distortion or injection of electrical noise. Summary of Features 500 mΩ On-Resistance 1.0 Amp capacity 4.000 V(rms) I/O Isolation Bounce-Free Operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine mode Potential Applications Portable electronics Programmable logic controllers Computers and peripheral devices Audio equipment Power supplies and power distribution Instrumentation Electro mechanical relay replacement

1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package

60 V, 1 A AC single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of AC and DC loads. These units overcome the limitations of both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state technology. They are ideally suited for switching high currents or low level signals without distortion or injection of electrical noise.


Summary of Features

  • 500 mΩ On-Resistance
  • 1.0 Amp capacity
  • 4.000 V(rms) I/O Isolation
  • Bounce-Free Operation
  • Solid state reliability
  • UL recognized
  • ESD Tolerance:
    • 4000 V human body model
    • 500 V machine mode

Potential Applications

  • Portable electronics
  • Programmable logic controllers
  • Computers and peripheral devices
  • Audio equipment
  • Power supplies and power distribution
  • Instrumentation
  • Electro mechanical relay replacement
Supplier's Site Datasheet
Solid State Relays - PVAZ172NS-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVAZ172NS-ND
Solid State Relays PVAZ172NS-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Solid State Relays - PVAZ172NS - 1240839-PVAZ172NS - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVAZ172NS
1240839-PVAZ172NS
Solid State Relays - PVAZ172NS 1240839-PVAZ172NS
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1240839-PVAZ172NS Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240839-PVAZ172NS
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Relays - Solid State Relays - PVAZ172NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVAZ172NS
Relays - Solid State Relays PVAZ172NS
SSR RELAY SPST-NO 1A 0-60V

SSR RELAY SPST-NO 1A 0-60V

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVAZ172NS PVAZ172NS-ND 1240839-PVAZ172NS PVAZ172NS
Product Name Power - Solid State Relays - Photovoltaic Relays - PVAZ172NS Solid State Relays Solid State Relays - PVAZ172NS Relays - Solid State Relays
Approvals RoHS
Isolation Voltage 4 kilovolts
Mounting PCBoard PCBoard Surface Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Photo Mosfet, 60V, 2A; Contact Form Infineon - 26AC3111 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormA; SPST-NO (1 Form A)
View Details
Solid State Relays - PVR1300N - 1240895-PVR1300N - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Solid State Relays - 448-PVG612AS-TPBFTR-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers