G3VH-181E is a 1,800 V SiC MOSFET relay with a DIP 6-pin surface-mounting terminal package, designed for high-load-voltage switching in applications such as semiconductor test equipment and battery management systems. It supports a continuous load current of 30 mA (AC peak/DC) and a pulse ON current of 80 mA at 100 ms duty cycle. The relay has a typical on-resistance of 1.5 Ω, an input forward voltage of 1.33 V at 10 mA, and turn-on and turn-off times of 0.2 ms and 0.05 ms, respectively. It operates reliably between -40°C and +85°C ambient temperature and meets UL/C-UL recognized safety standards with File No. E80555. The package measures 8.8 mm × 6.4 mm × 3.4 mm, with mounting pad dimensions specified for surface-mount soldering.
1800 V 30 MA SIC MOSFET
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 39-G3VH-181E-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |