Compact Slot / SMD Type (Slot width: 4 mm)
Manufacturer: Omron Electronics Inc-EMC Div
Category: Sensors, Transducers -Optical Sensors- Photointerrupters - Slot Type - Logic Output
Series: EE-SX
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Sensing Distance: 0.157" (4mm)
Current - Supply: 10 mA
Voltage - Supply: 4.5V ~ 16V
Operating Temperature: -30°C ~ 85°C (TA)
| Aratas America LLC | Win Source Electronics | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | EE-SX4340 | |
| Product Name | EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) | Sensors, Transducers -Optical Sensors- Photointerrupters - Slot Type - Logic Output |
| Operation Distance | 0.1575 inch (4 mm) | 0.1570 inch (3.99 mm) |